Manufacturer: Texas Instruments
Win Source Part Number: 807555-DRV5013FAQDBZ
Packaging: Reel
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Sensing Range: 1.3mT Trip, -1.3mT Release
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 30mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 38V
Current - Supply (Maximum): 3.5mA
IC, SENSOR, BIPOLAR, 2.5V-38V, SOT23; Hall Effect Type:Bipolar; Operate Point Typ:0.0013T; Release Point Typ:-0.0013T; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product RoHS Compliant: Yes
MAGNETIC SWITCH LATCH SOT23-3
MAGNETIC SWITCH LATCH SOT23-3
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 807555-DRV5013FAQDBZR | 26AJ5692 | DRV5013FAQDBZR | DRV5013FAQDBZR |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013FAQDBZR | Ic, Sensor, Bipolar, 2.5V-38V, Sot23; Hall Effect Type Texas Instruments | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |