The DRV5013FAEDBZRQ1 is an automotive-grade digital bipolar-latch Hall effect sensor with an open-drain output capable of sinking 30 mA. It operates from a 2.7 V to 38 V supply with reverse polarity protection up to -22 V and supports load dumps up to 40 V. The device features a magnetic switch point of ±1.3 mT and a fast 35-µs power-on time. It is packaged in a surface-mount SOT-23 (DBZ) case measuring 2.92 mm × 2.37 mm with a body size of 2.92 mm × 1.30 mm, and is qualified to AEC-Q100 Grade 0 with an operating junction temperature range of -40°C to 150°C.
Win Source Part Number: 1107174-DRV5013FAEDB
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 3.5mA
Current - Output (Max): 1µA
Sensing Range: 1.3mT Trip, -1.3mT Release
Voltage - Supply: 2.7V ~ 38V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): DRV5013FAEDBZRQ1 .;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44796-2,2156-DRV
Base Product Number: DRV5013
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1107174-DRV5013FAEDBZRQ1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |