The DRV5013BCQLPG is a digital bipolar-latch Hall effect sensor with an open-drain output capable of sinking 30 mA, designed for industrial applications requiring magnetic proximity sensing. It operates from a supply voltage of 2.5 V to 38 V with reverse polarity protection up to -22 V and supports up to 40 V load dump. The device features a magnetic switch point of ±12 mT and operates over a junction temperature range of -40°C to 125°C. It is housed in a through-hole TO-92-3 package measuring 4 mm × 3.15 mm and requires an external pull-up resistor on the output. Internal protection includes output short-circuit and current limiting.
Win Source Part Number: 1033519-DRV5013BCQLP
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 18mT Trip, -18mT Release
Voltage - Supply: 2.7V ~ 38V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): DRV5053VAQLPG; DRV5053OAQLPG; DRV5053RAQLPGDRV5013
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38518-2-ND,296-3
Base Product Number: DRV5013
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1033519-DRV5013BCQLPG |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |