Texas Instruments High-Performance Analog Switches (Solid State) DRV5013BCQDBZT

Description
Digital Switch Latch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Latch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-49622-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-49622-2-ND
Switches (Solid State) 296-49622-2-ND
Digital Switch Latch Open Drain Hall Effect SOT-23-3

Digital Switch Latch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-49622-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-49622-1-ND
Switches (Solid State) 296-49622-1-ND
Digital Switch Latch Open Drain Hall Effect SOT-23-3

Digital Switch Latch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-49622-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12 mm Diameter Inductive Sensor - I12M4NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - A1147LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Ring Style Sensors - 9708-0559 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details