The DRV5013BCQDBZRQ1 is an automotive-grade digital bipolar-latch Hall effect sensor with an open-drain output capable of sinking 30 mA. It operates from a supply voltage of 2.7 V to 38 V and includes reverse polarity protection up to -22 V and load dump tolerance up to 40 V. The device has a magnetic switch point of ±12 mT and a power-on time of 35 μs. It is available in a surface-mount 3-pin SOT-23 package measuring 2.92 mm × 2.37 mm and is AEC-Q100 qualified for operation from -40°C to 125°C. The sensor requires an external pull-up resistor on the output pin.
Win Source Part Number: 990745-DRV5013BCQDBZ
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 18mT Trip, -18mT Release
Voltage - Supply: 2.7V ~ 38V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51071-6,DRV5013B
Base Product Number: DRV5013
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 990745-DRV5013BCQDBZRQ1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |