Texas Instruments Standard Linear and Logic Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments DRV5013BCQDBZR

Description
HALL EFFECT SENSOR, LATCH, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Description
HALL EFFECT SENSOR, LATCH, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments - 26AJ5690 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments
26AJ5690
Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments 26AJ5690
HALL EFFECT SENSOR, LATCH, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

HALL EFFECT SENSOR, LATCH, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26AJ5690
Product Name Hall Effect Sensor, Latch, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, 150 C Rohs Compliant Allegro Microsystems - 71T9760 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
View Details
D5 & D6 LVDT Displacement Transducer - MD5/500AGRA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Inductive Sensor - 539488 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details