Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5013BCQDBZR

Description
Win Source Part Number: 967195-DRV5013BCQDBZ R Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 18.5mT Trip, -18.5mT Release Voltage - Supply: 2.7V ~ 38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TLE49645MXTSA1; DRV5053RAQDBZR; DRV5033AJQDBZR; DRV5013AGQDBZRDRV501 3BCQDBZR .; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DRV5013BCQDBZR-ND,21 56-DRV5013BCQDBZR,TE XTISDRV5013BCQDBZR,2 96-38451-6,296-38451 -1,296-38451-2 Base Product Number: DRV5013
Request a Quote Datasheet
Description
Win Source Part Number: 967195-DRV5013BCQDBZ R Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 18.5mT Trip, -18.5mT Release Voltage - Supply: 2.7V ~ 38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TLE49645MXTSA1; DRV5053RAQDBZR; DRV5033AJQDBZR; DRV5013AGQDBZRDRV501 3BCQDBZR .; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DRV5013BCQDBZR-ND,21 56-DRV5013BCQDBZR,TE XTISDRV5013BCQDBZR,2 96-38451-6,296-38451 -1,296-38451-2 Base Product Number: DRV5013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 967195-DRV5013BCQDBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
967195-DRV5013BCQDBZR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 967195-DRV5013BCQDBZR
Win Source Part Number: 967195-DRV5013BCQDBZ R Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 18.5mT Trip, -18.5mT Release Voltage - Supply: 2.7V ~ 38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TLE49645MXTSA1; DRV5053RAQDBZR; DRV5033AJQDBZR; DRV5013AGQDBZRDRV501 3BCQDBZR .; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DRV5013BCQDBZR-ND,21 56-DRV5013BCQDBZR,TE XTISDRV5013BCQDBZR,2 96-38451-6,296-38451 -1,296-38451-2 Base Product Number: DRV5013

Win Source Part Number: 967195-DRV5013BCQDBZR
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 18.5mT Trip, -18.5mT Release
Voltage - Supply: 2.7V ~ 38V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TLE49645MXTSA1; DRV5053RAQDBZR; DRV5033AJQDBZR; DRV5013AGQDBZRDRV5013BCQDBZR .;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DRV5013BCQDBZR-ND,2156-DRV5013BCQDBZR,TEXTISDRV5013BCQDBZR,296-38451-6,296-38451-1,296-38451-2
Base Product Number: DRV5013

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 967195-DRV5013BCQDBZR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 4341399 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details