The DRV5013-Q1 is an automotive-grade digital bipolar-latch Hall effect sensor designed for applications such as brushless DC motors, flow meters, and proximity sensing. It operates from 2.7 V to 38 V with reverse polarity protection up to -22 V and features an open-drain output with 30-mA sink capability. Available in surface-mount SOT-23 (2.92 mm × 2.37 mm) and through-hole TO-92 (4.00 mm × 3.15 mm) packages, it meets AEC-Q100 qualification for grade 0 (-40°C to 150°C) and grade 1 (-40°C to 125°C) operating temperature ranges. Magnetic switch points include ±12 mT for the BC option, with ±10% stability over temperature. The device includes protection against load dump, output short circuit, and overcurrent.
Win Source Part Number: 969139-DRV5013BCEDBZ
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 250
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 18mT Trip, -18mT Release
Voltage - Supply: 2.7V ~ 38V
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISDRV5013BCEDBZT
Base Product Number: DRV5013
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 969139-DRV5013BCEDBZTQ1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard |