The DRV5013AGELPGQ1 is an automotive-grade digital bipolar-latch Hall effect sensor with an open-drain output capable of sinking 30 mA. It operates from 2.7 V to 38 V with reverse polarity protection up to -22 V and supports load dump up to 40 V. The device has a magnetic switch point of ±6 mT and maintains ±10% stability over temperature. It is housed in a through-hole TO-92 package measuring 4.00 mm × 3.15 mm and is qualified to AEC-Q100 for operation from -40°C to 150°C.
Win Source Part Number: 957905-DRV5013AGELPG
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 9mT Trip, -9mT Release
Voltage - Supply: 2.7V ~ 38V
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5013AGELPGQ1C
Base Product Number: DRV5013
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 957905-DRV5013AGELPGQ1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard |