Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQLPGMQ1 DRV5013ADQLPGMQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 869299-DRV5013ADQLPG MQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect TO-92-3 Package: TO-226-3, TO-92-3 Short Body Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: DRV5013 Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DRV5013ADQLPGMQ1-ND, 296-40040-1, 296-40040-2, 296-40040-6INACTIVE, 296-40040-6, 296-40040-3, 296-40040-6-ND, -296-40040-1-ND, 296-40040-2-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869299-DRV5013ADQLPG MQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect TO-92-3 Package: TO-226-3, TO-92-3 Short Body Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: DRV5013 Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DRV5013ADQLPGMQ1-ND, 296-40040-1, 296-40040-2, 296-40040-6INACTIVE, 296-40040-6, 296-40040-3, 296-40040-6-ND, -296-40040-1-ND, 296-40040-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQLPGMQ1 - 869299-DRV5013ADQLPGMQ1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQLPGMQ1
869299-DRV5013ADQLPGMQ1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQLPGMQ1 869299-DRV5013ADQLPGMQ1
Manufacturer: Texas Instruments Win Source Part Number: 869299-DRV5013ADQLPG MQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect TO-92-3 Package: TO-226-3, TO-92-3 Short Body Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: DRV5013 Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DRV5013ADQLPGMQ1-ND, 296-40040-1, 296-40040-2, 296-40040-6INACTIVE, 296-40040-6, 296-40040-3, 296-40040-6-ND, -296-40040-1-ND, 296-40040-2-ND

Manufacturer: Texas Instruments
Win Source Part Number: 869299-DRV5013ADQLPGMQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect TO-92-3
Package: TO-226-3, TO-92-3 Short Body
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: DRV5013
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV5013ADQLPGMQ1-ND, 296-40040-1, 296-40040-2, 296-40040-6INACTIVE, 296-40040-6, 296-40040-3, 296-40040-6-ND, -296-40040-1-ND, 296-40040-2-ND

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5013ADQLPGMQ1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5013ADQLPGMQ1
MAGNETIC SWITCH LATCH TO92-3

MAGNETIC SWITCH LATCH TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 869299-DRV5013ADQLPGMQ1 DRV5013ADQLPGMQ1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQLPGMQ1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data