Texas Instruments High-Performance Analog Switches (Solid State) DRV5013ADQDBZRQ1

Description
Digital Switch Latch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Latch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-47764-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-47764-2-ND
Switches (Solid State) 296-47764-2-ND
Digital Switch Latch Open Drain Hall Effect SOT-23-3

Digital Switch Latch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-47764-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-47764-1-ND
Switches (Solid State) 296-47764-1-ND
Digital Switch Latch Open Drain Hall Effect SOT-23-3

Digital Switch Latch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-47764-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005425-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3522 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details