Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5013ADELPGMQ1

Description
Win Source Part Number: 976624-DRV5013ADELPG MQ1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 5mT Trip, -5mT Release Voltage - Supply: 2.7V ~ 38V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40039-3,296-4003 9-1,296-40039-2,TEXT ISDRV5013ADELPGMQ1,2 96-40039-2-ND,-296-4 0039-1-ND,296-40039- 6,296-40039-6-ND,296 -40039-6INACTIVE,215 6-DRV5013ADELPGMQ1,D RV5013ADELPGMQ1-ND Base Product Number: DRV5013
Request a Quote Datasheet
Description
Win Source Part Number: 976624-DRV5013ADELPG MQ1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 5mT Trip, -5mT Release Voltage - Supply: 2.7V ~ 38V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40039-3,296-4003 9-1,296-40039-2,TEXT ISDRV5013ADELPGMQ1,2 96-40039-2-ND,-296-4 0039-1-ND,296-40039- 6,296-40039-6-ND,296 -40039-6INACTIVE,215 6-DRV5013ADELPGMQ1,D RV5013ADELPGMQ1-ND Base Product Number: DRV5013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 976624-DRV5013ADELPGMQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
976624-DRV5013ADELPGMQ1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 976624-DRV5013ADELPGMQ1
Win Source Part Number: 976624-DRV5013ADELPG MQ1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 5mT Trip, -5mT Release Voltage - Supply: 2.7V ~ 38V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40039-3,296-4003 9-1,296-40039-2,TEXT ISDRV5013ADELPGMQ1,2 96-40039-2-ND,-296-4 0039-1-ND,296-40039- 6,296-40039-6-ND,296 -40039-6INACTIVE,215 6-DRV5013ADELPGMQ1,D RV5013ADELPGMQ1-ND Base Product Number: DRV5013

Win Source Part Number: 976624-DRV5013ADELPGMQ1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 5mT Trip, -5mT Release
Voltage - Supply: 2.7V ~ 38V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40039-3,296-40039-1,296-40039-2,TEXTISDRV5013ADELPGMQ1,296-40039-2-ND,-296-40039-1-ND,296-40039-6,296-40039-6-ND,296-40039-6INACTIVE,2156-DRV5013ADELPGMQ1,DRV5013ADELPGMQ1-ND
Base Product Number: DRV5013

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 976624-DRV5013ADELPGMQ1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9186995 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details