Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5012AEDMRR DRV5012AEDMRR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806418-DRV5012AEDMRR Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 85°C Polarization: Either Sensing Range: 3.3mT Trip, -3.3mT Release Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XFDFN Exposed Pad Current - Output (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Supply (Maximum): 5mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 806418-DRV5012AEDMRR Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 85°C Polarization: Either Sensing Range: 3.3mT Trip, -3.3mT Release Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XFDFN Exposed Pad Current - Output (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Supply (Maximum): 5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5012AEDMRR - 806418-DRV5012AEDMRR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5012AEDMRR
806418-DRV5012AEDMRR
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5012AEDMRR 806418-DRV5012AEDMRR
Manufacturer: Texas Instruments Win Source Part Number: 806418-DRV5012AEDMRR Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 85°C Polarization: Either Sensing Range: 3.3mT Trip, -3.3mT Release Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-XFDFN Exposed Pad Current - Output (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Supply (Maximum): 5mA

Manufacturer: Texas Instruments
Win Source Part Number: 806418-DRV5012AEDMRR
Packaging: Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Push-Pull
Function: Latch
Test Condition: -40°C ~ 85°C
Polarization: Either
Sensing Range: 3.3mT Trip, -3.3mT Release
Supplier Device Package: 4-X2SON (1.1x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-XFDFN Exposed Pad
Current - Output (Maximum): 5mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Supply (Maximum): 5mA

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5012AEDMRR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5012AEDMRR
MAGNETIC SWITCH LATCH 4X2SON

MAGNETIC SWITCH LATCH 4X2SON

Supplier's Site
Switches (Solid State) - DRV5012AEDMRR - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
DRV5012AEDMRR
Switches (Solid State) DRV5012AEDMRR
MAGNETIC SWITCH LATCH 4X2SON

MAGNETIC SWITCH LATCH 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 806418-DRV5012AEDMRR DRV5012AEDMRR DRV5012AEDMRR
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5012AEDMRR Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data