The DRV5011 is a digital-latch Hall effect sensor designed for motor and rotary system applications, operating from 2.5 V to 5.5 V with a push-pull CMOS output capable of sourcing 5 mA and sinking 20 mA. It features a typical magnetic sensitivity of ±2 mT and hysteresis of 4 mT, with a sensing bandwidth of 30 kHz and an operating temperature range of -40°C to +135°C. The device is available in multiple packages including the 4-pin X2SON with exposed thermal pad, measuring 1.10 mm × 1.40 mm. The output requires no external pullup resistor, enabling compact system designs.
Win Source Part Number: 1164522-DRV5011ADDMR
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 3mA
Current - Output (Max): 30mA
Sensing Range: ±0.6mT Trip, ±3.8mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (1.1x1.4)
Temperature Range - Operating: -40°C ~ 135°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5011ADDMRTCT,
Base Product Number: DRV5011
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1164522-DRV5011ADDMRT |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |