Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5011ADDMRR

Description
Win Source Part Number: 969838-DRV5011ADDMRR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 3mA Current - Output (Max): 30mA Sensing Range: ±0.6mT Trip, ±3.8mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 135°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51067-2,TEXTISDR V5011ADDMRR,296-5106 7-1,DRV5011ADDMRR-ND ,2156-DRV5011ADDMRR, 296-51067-6 Base Product Number: DRV5011
Request a Quote Datasheet
Description
Win Source Part Number: 969838-DRV5011ADDMRR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 3mA Current - Output (Max): 30mA Sensing Range: ±0.6mT Trip, ±3.8mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 135°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51067-2,TEXTISDR V5011ADDMRR,296-5106 7-1,DRV5011ADDMRR-ND ,2156-DRV5011ADDMRR, 296-51067-6 Base Product Number: DRV5011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 969838-DRV5011ADDMRR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
969838-DRV5011ADDMRR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 969838-DRV5011ADDMRR
Win Source Part Number: 969838-DRV5011ADDMRR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 3mA Current - Output (Max): 30mA Sensing Range: ±0.6mT Trip, ±3.8mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 135°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51067-2,TEXTISDR V5011ADDMRR,296-5106 7-1,DRV5011ADDMRR-ND ,2156-DRV5011ADDMRR, 296-51067-6 Base Product Number: DRV5011

Win Source Part Number: 969838-DRV5011ADDMRR
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 3mA
Current - Output (Max): 30mA
Sensing Range: ±0.6mT Trip, ±3.8mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (1.1x1.4)
Temperature Range - Operating: -40°C ~ 135°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51067-2,TEXTISDRV5011ADDMRR,296-51067-1,DRV5011ADDMRR-ND,2156-DRV5011ADDMRR,296-51067-6
Base Product Number: DRV5011

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 969838-DRV5011ADDMRR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products