Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5011ADDBZR

Description
Win Source Part Number: 958447-DRV5011ADDBZR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 3mA Current - Output (Max): 30mA Sensing Range: ±0.6mT Trip, ±3.8mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 135°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49621-1,296-4962 1-2,DRV5011ADDBZR-ND ,296-49621-6 Base Product Number: DRV5011
Request a Quote Datasheet
Description
Win Source Part Number: 958447-DRV5011ADDBZR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 3mA Current - Output (Max): 30mA Sensing Range: ±0.6mT Trip, ±3.8mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 135°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49621-1,296-4962 1-2,DRV5011ADDBZR-ND ,296-49621-6 Base Product Number: DRV5011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 958447-DRV5011ADDBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
958447-DRV5011ADDBZR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 958447-DRV5011ADDBZR
Win Source Part Number: 958447-DRV5011ADDBZR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 3mA Current - Output (Max): 30mA Sensing Range: ±0.6mT Trip, ±3.8mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 135°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49621-1,296-4962 1-2,DRV5011ADDBZR-ND ,296-49621-6 Base Product Number: DRV5011

Win Source Part Number: 958447-DRV5011ADDBZR
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 3mA
Current - Output (Max): 30mA
Sensing Range: ±0.6mT Trip, ±3.8mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 135°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49621-1,296-49621-2,DRV5011ADDBZR-ND,296-49621-6
Base Product Number: DRV5011

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 958447-DRV5011ADDBZR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9187011 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - Industrial Mount - SG969100 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details