Win Source Part Number: 1226265-DRV425RTJT
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Fluxgate
Output Type: Analog Voltage
Bandwidth: 47kHz, 32kHz
Axis: Single
Sensing Range: ±2mT
Voltage - Supply: 3V ~ 5.5V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): DRV425RTJT .;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43150-6,296-4315
Base Product Number: DRV425
SENSOR FLUXGATE ANALOG 20QFN
SENSOR FLUXGATE ANALOG 20QFN
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1226265-DRV425RTJT | DRV425RTJT | DRV425RTJT |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |