Manufacturer: Texas Instruments
Win Source Part Number: 813533-DRV425RTJR
Packaging: Reel
Mounting Style: Surface Mount
Features: Selectable Scale
Technology: Fluxgate
Output Type: Analog Voltage
Bandwidth: 47kHz, 32kHz
Axis: Single
Sensing Range: ±2.0mT
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Package: 20-WFQFN Exposed Pad
Current - Output (Maximum): 20mA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
Current - Supply (Maximum): 10mA
SENSOR FLUXGATE ANALOG 20QFN
SENSOR FLUXGATE ANALOG 20QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 813533-DRV425RTJR | DRV425RTJR | DRV425RTJR |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV425RTJR | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |