Current Sensor 1 Channel Flux Gate, Closed Loop Bidirectional 20-WFQFN Exposed Pad
Current Sensor 1 Channel Flux Gate, Closed Loop Bidirectional 20-WFQFN Exposed Pad
Current Sensor 1 Channel Flux Gate, Closed Loop Bidirectional 20-WFQFN Exposed Pad
Board Mount Current Sensors Integrated Fluxgate Magnetic Sensor IC for Closed-Loop Applications 20-QFN -40 to 125
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 296-43158-6-ND | DRV421RTJT |
| Product Name | Current Sensors | Board Mount Current Sensors |
| Loop Type | Closed Loop | |
| Mounting / Configuration | 20-WFQFN Exposed Pad | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |