Texas Instruments Current Sense Transformers - DRV421RTJR DRV421RTJR

Description
Manufacturer: Texas Instruments Win Source Part Number: 812244-DRV421RTJR Packaging: Reel Mounting Style: SMD Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Flux Gate, Closed Loop Linearity: ±0.3% Accuracy: ±0.02% Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 812244-DRV421RTJR Packaging: Reel Mounting Style: SMD Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Flux Gate, Closed Loop Linearity: ±0.3% Accuracy: ±0.02% Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - DRV421RTJR - 812244-DRV421RTJR - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - DRV421RTJR
812244-DRV421RTJR
Current Sense Transformers - DRV421RTJR 812244-DRV421RTJR
Manufacturer: Texas Instruments Win Source Part Number: 812244-DRV421RTJR Packaging: Reel Mounting Style: SMD Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Flux Gate, Closed Loop Linearity: ±0.3% Accuracy: ±0.02% Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 812244-DRV421RTJR
Packaging: Reel
Mounting Style: SMD
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Flux Gate, Closed Loop
Linearity: ±0.3%
Accuracy: ±0.02%
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 812244-DRV421RTJR
Product Name Current Sense Transformers - DRV421RTJR
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details