Texas Instruments Connectors,Interconnects DRV3946QPWPRQ1

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Applications: Telecom Interface: Coax Cable and Female Connector Load Type: Inductive Rds On (Typ): 250 mOhm Voltage - Supply: 3V
Request a Quote
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Applications: Telecom Interface: Coax Cable and Female Connector Load Type: Inductive Rds On (Typ): 250 mOhm Voltage - Supply: 3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Applications: Telecom Interface: Coax Cable and Female Connector Load Type: Inductive Rds On (Typ): 250 mOhm Voltage - Supply: 3V

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Output Configuration: Half Bridge (14)
Applications: Telecom
Interface: Coax Cable and Female Connector
Load Type: Inductive
Rds On (Typ): 250 mOhm
Voltage - Supply: 3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details