Win Source Part Number: 1357197-DRV3256EPAPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-HTQFP (10x10)
Base Product Number: DRV3256
Technology: NMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Current Management
Voltage - Supply: 5V ~ 95V
Output Configuration: Half Bridge (3)
Current - Output: 2.5A
Interface: PWM, SPI
Voltage - Load: 20V ~ 90V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
INTEGRATED 3-PHASE 48-V AUTOMOTI
INTEGRATED 3-PHASE 48-V AUTOMOTI
INTEGRATED 3-PHASE 48-V AUTOMOTI
INTEGRATED 3-PHASE 48-V AUTOMOTI Product overview: DRV3256EPAPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3256EPAPRQ1 can be used for catalog matching and distributor lookup.
INTEGRATED 3-PHASE 48-V AUTOMOTI
Multiphase Motor Driver NMOS PWM, SPI 64-HTQFP (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1357197-DRV3256EPAPRQ1 | 296-DRV3256EPAPRQ1CT-ND | 744-DRV3256EPAPRQ1 | DRV3256EPAPRQ1 | DRV3256EPAPRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 5 to 95 volts | 5 to 95 volts | |||
| DC Input | 5 to 95 volts | 5 to 95 volts | 95 volts | ||
| Continuous Current | 2.5 amps | 2.5 amps | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |