Manufacturer: Texas Instruments
Win Source Part Number: 1034111-DRV2700RGPT
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Voltage - Load: 3 V to 5.5 V
Motor Type - AC, DC: Piezo
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-QFN (4x4)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
1-Ch SP Amp, 3-5.5V, 20-Pin VQFN, Industrial Product overview: DRV2700RGPT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Industrial, 5.5V, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2700RGPT can be used for catalog matching and distributor lookup.
Motor Driver Analog 20-QFN (4x4)
Motor Driver Analog 20-QFN (4x4)
Motor Driver Analog 20-QFN (4x4)
Motor Driver Analog 20-QFN (4x4)
IC MOTOR DRIVER 3V-5.5V 20QFN
IC MOTOR DRIVER 3V-5.5V 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1034111-DRV2700RGPT | 744-DRV2700RGPT | 296-41118-1-ND | DRV2700RGPT | DRV2700RGPT | DRV2700RGPT |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV2700RGPT | Industrial 5.5V VQFN Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | ||||
| Motor / System | Piezo | Piezo |