Motor Driver Analog 20-QFN (4x4)
Motor Driver Analog 20-QFN (4x4)
Motor Driver Analog 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 809875-DRV2700RGPR
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Analog
Output Configuration: Differential
Voltage - Load: 3V ~ 5.5V
Motor Type - AC, DC: Piezo
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: DRV2700
High Voltage Driver IC, 1Ch, 3.6V-5.5V, 85C, 20-QFN Product overview: DRV2700RGPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 5.5V, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, 5.5V, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2700RGPR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3V-5.5V 20QFN
IC MOTOR DRIVER 3V-5.5V 20QFN
Motor Driver Analog 20-QFN (4x4)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-51062-2-ND | 809875-DRV2700RGPR | 744-DRV2700RGPR | DRV2700RGPR | DRV2700RGPR | DRV2700RGPR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV2700RGPR | 3.6V 5.5V QFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | Piezo | Piezo | ||||
| Configuration | PCB Mount; 20-VFQFN Exposed Pad | |||||
| Communication | Analog | Analog | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |