Piezo Haptic Driver with Boost, Digital Front End, and Internal Waveform Memory 20-QFN -40 to 85 Product overview: DRV2667RGPT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Boost, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2667RGPT can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1034110-DRV2667RGPT
Packaging: Reel - TR
Applications: Haptic Feedback
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Piezo
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-QFN (4x4)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 3V-5.5V 20QFN
IC MOTOR DRIVER 3V-5.5V 20QFN
Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV2667RGPT | 296-38930-1-ND | 1034110-DRV2667RGPT | DRV2667RGPT | DRV2667RGPT | DRV2667RGPT |
| Product Name | Boost QFN Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV2667RGPT | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | I2C, Analog | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| Motor / System | Piezo | Piezo |