Piezo Haptic Driver with Boost, Digital Front End, and Internal Waveform Memory 20-QFN -40 to 85 Product overview: DRV2667RGPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Boost, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2667RGPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 869294-DRV2667RGPR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV2667
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40034-6, DRV2667RGPR-ND, 296-40034-1, -296-40034-1-ND, 296-40034-2
Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
IC MOTOR DRIVER 3V-5.5V 20QFN
IC MOTOR DRIVER 3V-5.5V 20QFN
Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV2667RGPR | 869294-DRV2667RGPR | 296-40034-2-ND | DRV2667RGPR | DRV2667RGPR | DRV2667RGPR |
| Product Name | Boost QFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV2667RGPR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | I2C, Analog | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Motor / System | Piezo | Piezo | ||||
| Configuration | PCB Mount; 20-VFQFN Exposed Pad |