Manufacturer: Texas Instruments
Win Source Part Number: 805273-DRV2665RGPR
Packaging: Reel
Mounting Style: SMD
Applications: Haptic Feedback
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Analog, I2C
Output Configuration: Differential
Motor Type - AC, DC: Piezo
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: DRV2665
Piezo Haptic Driver with Integrated Boost Converter and Digital Front End 20-QFN -40 to 70 Product overview: DRV2665RGPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Boost, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2665RGPR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
IC MOTOR DRIVER 3V-5.5V 20QFN
Motor Driver Power MOSFET Analog, I²C 20-QFN (4x4)
IC MOTOR DRIVER 3V-5.5V 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 805273-DRV2665RGPR | 744-DRV2665RGPR | 296-36581-2-ND | DRV2665RGPR | DRV2665RGPR | DRV2665RGPR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV2665RGPR | Boost QFN Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | ||||
| PC-Based Bus | I2C, Analog |