Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Advanced ERM & LRA Haptics Driver with Smart Loop and Embedded Effects Library 9-DSBGA -40 to 85 Product overview: DRV2625YFFT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2625YFFT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1034109-DRV2625YFFT
Packaging: Reel - TR
Applications: Haptic Feedback
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 2.7 V to 5.5 V
Motor Type - AC, DC: ERM, LRA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 9-DSBGA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 2.7V-5.5V 9DSBGA
IC MOTOR DRIVER 2.7V-5.5V 9DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-43801-2-ND | 744-DRV2625YFFT | 1034109-DRV2625YFFT | DRV2625YFFT | DRV2625YFFT | DRV2625YFFT |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV2625YFFT | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | ERM, LRA | ERM, LRA | ||||
| Configuration | PCB Mount; 9-UFBGA, DSBGA | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts |