Manufacturer: Texas Instruments
Win Source Part Number: 809325-DRV2625YFFR
Packaging: Reel
Mounting Style: SMD
Applications: Haptic Feedback
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (2)
Voltage - Load: 2.7V ~ 5.5V
Motor Type - AC, DC: ERM, LRA
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 9-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Advanced ERM & LRA Haptics Driver with Smart Loop and Embedded Effects Library 9-DSBGA -40 to 85 Product overview: DRV2625YFFR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2625YFFR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
IC MOTOR DRIVER 2.7V-5.5V 9DSBGA
IC MOTOR DRIVER 2.7V-5.5V 9DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 809325-DRV2625YFFR | 744-DRV2625YFFR | 296-43397-1-ND | DRV2625YFFR | DRV2625YFFR | DRV2625YFFR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV2625YFFR | Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | ||||
| Motor / System | ERM, LRA | ERM, LRA |