Win Source Part Number: 1001573-DRV2624YFFT
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Haptic Feedback
Standard Package: 250
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (2)
Voltage - Load: 2.7V ~ 5.5V
Motor Type - AC, DC: ERM, LRA
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 9-UFBGA, DSBGA
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43800-2,296-4380
Base Product Number: DRV2624
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
IC MOTOR DRIVER 2.7V-5.5V 9DSBGA
IC MOTOR DRIVER 2.7V-5.5V 9DSBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1001573-DRV2624YFFT | 296-43800-2-ND | DRV2624YFFT | DRV2624YFFT | DRV2624YFFT |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | |||
| DC Input | 3 to 6 volts | 3 to 6 volts | |||
| Motor / System | ERM, LRA | ERM, LRA |