Manufacturer: Texas Instruments
Win Source Part Number: 814453-DRV2624YFFR
Packaging: Reel
Mounting Style: SMD
Applications: Haptic Feedback
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (2)
Voltage - Load: 2.7V ~ 5.5V
Motor Type - AC, DC: ERM, LRA
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 9-UFBGA, DSBGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
IC MOTOR DRIVER 2.7V-5.5V 9DSBGA
IC MOTOR DRIVER 2.7V-5.5V 9DSBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 814453-DRV2624YFFR | 296-43396-2-ND | DRV2624YFFR | DRV2624YFFR | DRV2624YFFR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV2624YFFR | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | |||
| DC Input | 3 to 6 volts | 3 to 6 volts | |||
| Motor / System | ERM, LRA | ERM, LRA |