Haptic Driver IC, I2C, 5.5V, BGA, -40-85C Product overview: DRV2605YZFR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, BGA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2605YZFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 103317-DRV2605YZFR
Packaging: Reel - TR
Applications: Haptic Feedback
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 2.5 V to 5.5 V
Motor Type - AC, DC: ERM, LRA
Family Name: DRV2605
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 9-DSBGA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): TB6591FLG(EL); TB6591FLG; TB6594FLG(EL); TB6594FLG;
Introduction Date: October 30, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
IC MOTOR DRIVER 2.5V-5.5V 9DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
IC MOTOR DRIVER 2.5V-5.5V 9DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV2605YZFR | 103317-DRV2605YZFR | 296-35547-2-ND | DRV2605YZFR | DRV2605YZFR | DRV2605YZFR |
| Product Name | 5.5V BGA Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV2605YZFR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | I2C | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| AC Input | 2 to 6 volts | 2 to 6 volts |