Motor Driver Power MOSFET I²C 10-VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 807534-DRV2605LTDGSR
Packaging: Reel
Mounting Style: SMD
Applications: Haptic Feedback
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (2)
Voltage - Load: 2V ~ 5.2V
Motor Type - AC, DC: ERM, LRA
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 2V ~ 5.2V
Part Number Series: DRV2605
Automotive Haptic Driver for ERM and LRA with Built-In Library and Smart Loop Architecture 10-VSSOP -40 to 105 Product overview: DRV2605LTDGSRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2605LTDGSRQ1 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2V-5.2V 10VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
IC MOTOR DRIVER 2V-5.2V 10VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-43247-2-ND | 807534-DRV2605LTDGSRQ1 | 744-DRV2605LTDGSRQ1 | DRV2605LTDGSRQ1 | DRV2605LTDGSRQ1 | DRV2605LTDGSRQ1 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV2605LTDGSRQ1 | Automotive Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | ERM, LRA | ERM, LRA | ||||
| Configuration | PCB Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 2 to 5 volts | 2 to 5 volts |