Motor Driver Power MOSFET I²C 10-VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
Haptic Driver IC, 2-5.2V, 10-Pin, Industrial Temp Product overview: DRV2605LDGST from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Industrial, 5.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2605LDGST can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1034107-DRV2605LDGST
Packaging: Reel - TR
Applications: Haptic Feedback
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 2 V to 5.5 V
Motor Type - AC, DC: ERM, LRA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-VSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Industrial, Portable Devices
Motor Driver Power MOSFET I²C 10-VSSOP
IC MOTOR DRIVER 2V-5.5V 10VSSOP
IC MOTOR DRIVER 2V-5.5V 10VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-38481-1-ND | 744-DRV2605LDGST | 1034107-DRV2605LDGST | DRV2605LDGST | DRV2605LDGST | DRV2605LDGST |
| Product Name | Motor Drivers, Controllers | Industrial 5.2V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV2605LDGST | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | ERM, LRA | ERM, LRA | ||||
| Configuration | PCB Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts |