Texas Instruments High-Performance Analog Industrial 5.2V Motor Driver IC DRV2605LDGSR

Description
Haptic Driver IC | 2-5.2V | 10-Pin | Industrial Product overview: DRV2605LDGSR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Industrial, 5.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2605LDGSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Haptic Driver IC | 2-5.2V | 10-Pin | Industrial Product overview: DRV2605LDGSR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Industrial, 5.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2605LDGSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 5.2V Motor Driver IC
744-DRV2605LDGSR
Industrial 5.2V Motor Driver IC 744-DRV2605LDGSR
Haptic Driver IC | 2-5.2V | 10-Pin | Industrial Product overview: DRV2605LDGSR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Industrial, 5.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2605LDGSR can be used for catalog matching and distributor lookup.

Haptic Driver IC | 2-5.2V | 10-Pin | Industrial Product overview: DRV2605LDGSR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Industrial, 5.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2605LDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 296-40032-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40032-2-ND
Motor Drivers, Controllers 296-40032-2-ND
Motor Driver Power MOSFET I²C 10-VSSOP

Motor Driver Power MOSFET I²C 10-VSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-40032-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40032-1-ND
Motor Drivers, Controllers 296-40032-1-ND
Motor Driver Power MOSFET I²C 10-VSSOP

Motor Driver Power MOSFET I²C 10-VSSOP

Buy Now Datasheet
Motor Drivers, Controllers - 296-40032-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-40032-6-ND
Motor Drivers, Controllers 296-40032-6-ND
Motor Driver Power MOSFET I²C 10-VSSOP

Motor Driver Power MOSFET I²C 10-VSSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV2605LDGSR - 851503-DRV2605LDGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV2605LDGSR
851503-DRV2605LDGSR
PMIC - PMIC - Motor Drivers, Controllers - DRV2605LDGSR 851503-DRV2605LDGSR
Manufacturer: Texas Instruments Win Source Part Number: 851503-DRV2605LDGSR Features: Motor Driver Package: Reel - TR Family Name: DRV2605 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DRV2605LDGSR-ND, -296-40032-1-ND, 296-40032-2, 296-40032-1, 296-40032-6

Manufacturer: Texas Instruments
Win Source Part Number: 851503-DRV2605LDGSR
Features: Motor Driver
Package: Reel - TR
Family Name: DRV2605
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV2605LDGSR-ND, -296-40032-1-ND, 296-40032-2, 296-40032-1, 296-40032-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV2605LDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV2605LDGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV2605LDGSR
IC MOTOR DRIVER 2V-5.5V 10VSSOP

IC MOTOR DRIVER 2V-5.5V 10VSSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - DRV2605LDGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV2605LDGSR
PMIC - Motor Drivers, Controllers DRV2605LDGSR
IC MOTOR DRIVER 2V-5.5V 10VSSOP

IC MOTOR DRIVER 2V-5.5V 10VSSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV2605LDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV2605LDGSR
Motor Drivers, Controllers DRV2605LDGSR
Motor Driver Power MOSFET I²C 10-VSSOP

Motor Driver Power MOSFET I²C 10-VSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-DRV2605LDGSR 296-40032-2-ND 851503-DRV2605LDGSR DRV2605LDGSR DRV2605LDGSR DRV2605LDGSR
Product Name Industrial 5.2V Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV2605LDGSR Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Motor / System ERM, LRA ERM, LRA
Configuration PCB Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
AC Input 2 to 6 volts
Unlock Full Specs
to access all available technical data