Manufacturer: Texas Instruments
Win Source Part Number: 203342-DRV2604YZFT
Packaging: Reel - TR
Applications: Haptic Feedback
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 2.5 V to 5.5 V
Motor Type - AC, DC: ERM, LRA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
Haptic Driver for ERM/LRA with Waveform Memory and Smart Loop Architecture 9-DSBGA -40 to 85 Product overview: DRV2604YZFT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2604YZFT can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.5V-5.5V 9DSBGA
IC MOTOR DRIVER 2.5V-5.5V 9DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 203342-DRV2604YZFT | 296-45407-1-ND | 744-DRV2604YZFT | DRV2604YZFT | DRV2604YZFT | DRV2604YZFT |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV2604YZFT | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 2 to 6 volts | ||||
| Motor / System | ERM, LRA | ERM, LRA |