DRV2604L Low Voltage Haptic Driver for ERM and LRA with Internal Memory and Smart Loop Architecture 9-DSBGA -40 to 85 Product overview: DRV2604LYZFR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2604LYZFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1034106-DRV2604LYZFR
Packaging: Reel - TR
Applications: Haptic Feedback
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 2 V to 5.5 V
Motor Type - AC, DC: ERM, LRA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET I²C 9-DSBGA
IC MOTOR DRIVER 2V-5.5V 9DSBGA
Motor Driver Power MOSFET I²C 9-DSBGA
IC MOTOR DRIVER 2V-5.5V 9DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV2604LYZFR | 1034106-DRV2604LYZFR | 296-40031-2-ND | DRV2604LYZFR | DRV2604LYZFR | DRV2604LYZFR |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV2604LYZFR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 2 to 6 volts | ||||
| Motor / System | ERM, LRA | ERM, LRA |