Motor Driver Power MOSFET I²C 10-VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 772835-DRV2604LDGST
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Haptic Feedback
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (2)
Voltage - Load: 2 V ~ 5.5 V
Motor Type - AC, DC: ERM, LRA
Family Name: DRV2604L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): DRV2604LYZFT; DRV2604LYZFR;
Introduction Date: April 29, 2017
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
DRV2604L Low Voltage Haptic Driver for ERM and LRA with Internal Memory and Smart Loop Architecture 10-VSSOP -40 to 85 Product overview: DRV2604LDGST from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2604LDGST can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2V-5.5V 10VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
IC MOTOR DRIVER 2V-5.5V 10VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV2604LDGSTDKR-ND | 772835-DRV2604LDGST | 744-DRV2604LDGST | DRV2604LDGST | DRV2604LDGST | DRV2604LDGST |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV2604LDGST | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | ERM, LRA | ERM, LRA | ||||
| Configuration | PCB Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts |