DRV2604L Low Voltage Haptic Driver for ERM and LRA with Internal Memory and Smart Loop Architecture 10-VSSOP -40 to 85 Product overview: DRV2604LDGSR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2604LDGSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 811845-DRV2604LDGSR
Packaging: Reel
Mounting Style: SMD
Applications: Haptic Feedback
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (2)
Voltage - Load: 2V ~ 5.5V
Motor Type - AC, DC: ERM, LRA
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 2V ~ 5.5V
Part Number Series: DRV2604
Motor Driver Power MOSFET I²C 10-VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
IC MOTOR DRIVER 2V-5.5V 10VSSOP
Motor Driver Power MOSFET I²C 10-VSSOP
IC MOTOR DRIVER 2V-5.5V 10VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV2604LDGSR | 811845-DRV2604LDGSR | 296-40030-2-ND | DRV2604LDGSR | DRV2604LDGSR | DRV2604LDGSR |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV2604LDGSR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 2 to 6 volts | ||||
| Motor / System | ERM, LRA | ERM, LRA |