Texas Instruments High-Performance Analog QFN Motor Driver IC DRV2603RUNT

Description
Haptic Driver with Auto Resonance Tracking for LRA and Optimized Drive for ERM 10-QFN -40 to 85 Product overview: DRV2603RUNT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2603RUNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Haptic Driver with Auto Resonance Tracking for LRA and Optimized Drive for ERM 10-QFN -40 to 85 Product overview: DRV2603RUNT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2603RUNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Motor Driver IC - 744-DRV2603RUNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Motor Driver IC
744-DRV2603RUNT
QFN Motor Driver IC 744-DRV2603RUNT
Haptic Driver with Auto Resonance Tracking for LRA and Optimized Drive for ERM 10-QFN -40 to 85 Product overview: DRV2603RUNT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2603RUNT can be used for catalog matching and distributor lookup.

Haptic Driver with Auto Resonance Tracking for LRA and Optimized Drive for ERM 10-QFN -40 to 85 Product overview: DRV2603RUNT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2603RUNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV2603RUNT - 1168556-DRV2603RUNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV2603RUNT
1168556-DRV2603RUNT
PMIC - PMIC - Motor Drivers, Controllers - DRV2603RUNT 1168556-DRV2603RUNT
Manufacturer: Texas Instruments Win Source Part Number: 1168556-DRV2603RUNT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 10-WFQFN Applications: Haptic Feedback Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 2.5 V ~ 5.2 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel, PWM Output Configuration: Half Bridge (2) Voltage - Load: 2.5 V ~ 5.2 V Motor Type - AC, DC: ERM, LRA Family Name: DRV2603 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-QFN (2x2) Alternative Parts (Cross-Reference): TB6557FLG(EL); TB6552FLG(EL); TB6592FL(EL),ES); Introduction Date: April 30, 2012 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168556-DRV2603RUNT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 10-WFQFN
Applications: Haptic Feedback
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 2.5 V ~ 5.2 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel, PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 2.5 V ~ 5.2 V
Motor Type - AC, DC: ERM, LRA
Family Name: DRV2603
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-QFN (2x2)
Alternative Parts (Cross-Reference): TB6557FLG(EL); TB6552FLG(EL); TB6592FL(EL),ES);
Introduction Date: April 30, 2012
ECCN: EAR99
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV2603RUNTTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV2603RUNTTR-ND
Motor Drivers, Controllers 296-DRV2603RUNTTR-ND
Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)

Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV2603RUNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV2603RUNTDKR-ND
Motor Drivers, Controllers 296-DRV2603RUNTDKR-ND
Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)

Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV2603RUNTCT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV2603RUNTCT-ND
Motor Drivers, Controllers 296-DRV2603RUNTCT-ND
Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)

Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV2603RUNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV2603RUNT
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV2603RUNT
IC MOTOR DRIVER 2.5V-5.2V 10QFN

IC MOTOR DRIVER 2.5V-5.2V 10QFN

Supplier's Site
Motor Drivers, Controllers - DRV2603RUNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV2603RUNT
Motor Drivers, Controllers DRV2603RUNT
Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)

Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)

Buy Now
PMIC - Motor Drivers, Controllers - DRV2603RUNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV2603RUNT
PMIC - Motor Drivers, Controllers DRV2603RUNT
IC MOTOR DRIVER 2.5V-5.2V 10QFN

IC MOTOR DRIVER 2.5V-5.2V 10QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 744-DRV2603RUNT 1168556-DRV2603RUNT 296-DRV2603RUNTTR-ND DRV2603RUNT DRV2603RUNT DRV2603RUNT
Product Name QFN Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - DRV2603RUNT Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 5 volts 2 to 5 volts 2 to 5 volts
AC Input 2 to 5 volts 2 to 5 volts
Motor / System ERM, LRA ERM, LRA
Unlock Full Specs
to access all available technical data