Manufacturer: Texas Instruments
Win Source Part Number: 014608-DRV2603RUNR
Packaging: Reel - TR
Applications: Haptic Feedback
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 2.5 V to 5.2 V
Motor Type - AC, DC: ERM, LRA
Family Name: DRV2603
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-QFN (2x2)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.2 V
Alternative Parts (Cross-Reference): TB6552FNG(O,C,8,EL; TB6552FLG; TB6557FL;
Introduction Date: April 30, 2012
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Communications & Networking, Industrial
Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)
Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)
Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)
Haptic Driver IC, Parallel/PWM, 2.5-5.2V, WFQFN Product overview: DRV2603RUNR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2603RUNR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.5V-5.2V 10QFN
IC MOTOR DRIVER 2.5V-5.2V 10QFN
Motor Driver Power MOSFET Parallel, PWM 10-WQFN (2x2)
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 014608-DRV2603RUNR | 2528666P | 296-30613-1-ND | 744-DRV2603RUNR | DRV2603RUNR | DRV2603RUNR | DRV2603RUNR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV2603RUNR | Motor Driver ICs | Motor Drivers, Controllers | 5.2V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 2 to 5 volts | 2 to 5 volts | |||||
| DC Input | 2 to 5 volts | 5 volts | 2 to 5 volts | 5 volts | |||
| Product | MCU | ||||||
| Motor / System | DC Motor | ERM, LRA | ERM, LRA |