Motor Driver Power MOSFET On/Off 32-HTSSOP
Motor Driver Power MOSFET On/Off 32-HTSSOP
Motor Driver Power MOSFET On/Off 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 811544-DRV2511QDAPRQ
Packaging: Reel
Mounting Style: SMD
Applications: Haptic Feedback
Technology: Power MOSFET
Current - Output: 8A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 26V
Motor Type - AC, DC: Voice Coil Motor
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 26V
8 Amp Automotive Haptic Driver for Solenoids 32-HTSSOP -40 to 125 Product overview: DRV2511QDAPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV2511QDAPRQ1 can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 4.5V-26V 32HTSSOP
IC MOTOR DRVR 4.5V-26V 32HTSSOP
Motor Driver Power MOSFET On/Off 32-HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-44731-1-ND | 811544-DRV2511QDAPRQ1 | 744-DRV2511QDAPRQ1 | DRV2511QDAPRQ1 | DRV2511QDAPRQ1 | DRV2511QDAPRQ1 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV2511QDAPRQ1 | Automotive HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | Voice Coil | Voice Coil; Voice Coil Motor | ||||
| Configuration | PCB Mount; "32-PowerTSSOP (0.240"", 6.10mm Width)" | |||||
| Communication | On/Off | On/Off | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 26 volts | 4 to 26 volts |