Manufacturer: Texas Instruments
Win Source Part Number: 807019-DRV201YMBR
Packaging: Reel
Mounting Style: SMD
Applications: Camera
Technology: NMOS, PMOS
Current - Output: 102.3mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge
Voltage - Load: 2.5V ~ 4.8V
Motor Type - AC, DC: Voice Coil Motor
Supplier Device Package: 6-PicoStar
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 4.8V
Part Number Series: DRV201
Motor Driver NMOS, PMOS I²C 6-PicoStar (0.8x1.48)
Voice Coil Motor Driver 3.7V 6-Pin PicoStar T/R Product overview: DRV201YMBR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV201YMBR can be used for catalog matching and distributor lookup.
Motor Driver NMOS, PMOS I²C 6-PicoStar (0.8x1.48)
IC MTR DRVR 2.5V-4.8V 6PICOSTAR
IC MTR DRVR 2.5V-4.8V 6PICOSTAR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 807019-DRV201YMBR | 296-36580-2-ND | 744-DRV201YMBR | DRV201YMBR | DRV201YMBR | DRV201YMBR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV201YMBR | Motor Drivers, Controllers | 3.7V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 5 volts | 2 to 5 volts | ||||
| DC Input | 2 to 5 volts | 2 to 5 volts | ||||
| Continuous Current | 0.1023 amps | 0.1023 amps | ||||
| Motor / System | Voice Coil | Voice Coil; Voice Coil Motor |