Manufacturer: Texas Instruments
Win Source Part Number: 772834-DRV201YFMT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-XFLGA
Applications: Camera
Mounting: SMD
Technology: NMOS, PMOS
Operating Supply Voltage: 2.5 V ~ 4.8 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge
Output Current: 102.3mA
Voltage - Load: 2.5 V ~ 4.8 V
Motor Type - AC, DC: Voice Coil Motor
Family Name: DRV201
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DSLGA
Alternative Parts (Cross-Reference): LV8411GR; BH6453GUL-E2; SLA7071MPRT; BD6883GUL-E2;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
100mA Voice Coil Motor Lens Driver with Ringing Compensation for Camera Autofocus 6-DSLGA -40 to 85 Product overview: DRV201YFMT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 100mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV201YFMT can be used for catalog matching and distributor lookup.
Motor Driver NMOS, PMOS I²C 6-DSLGA
Motor Driver NMOS, PMOS I²C 6-DSLGA
Motor Driver NMOS, PMOS I²C 6-DSLGA
Motor Driver NMOS, PMOS I²C 6-DSLGA
IC MOTOR DRIVER 2.5V-4.8V 6DSLGA
IC MOTOR DRIVER 2.5V-4.8V 6DSLGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 772834-DRV201YFMT | 744-DRV201YFMT | 296-DRV201YFMTCT-ND | DRV201YFMT | DRV201YFMT | DRV201YFMT |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV201YFMT | 100mA Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 5 volts | 2 to 5 volts | ||||
| DC Input | 2 to 5 volts | 5 volts | 2 to 5 volts | |||
| Continuous Current | 0.1023 amps | 0.1023 amps | ||||
| PC-Based Bus | I2C |