100mA Voice Coil Motor Lens Driver with Ringing Compensation for Camera Autofocus 6-DSLGA -40 to 85 Product overview: DRV201YFMR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 100mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV201YFMR can be used for catalog matching and distributor lookup.
Motor Driver NMOS, PMOS I²C 6-DSLGA
Win Source Part Number: 1023222-DRV201YFMR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Camera
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS, PMOS
Current - Output: 102.3mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge
Voltage - Load: 2.5V ~ 4.8V
Motor Type - AC, DC: Voice Coil Motor
Voltage - Supply: 2.5V ~ 4.8V
Package / Case: 6-XFLGA, DSLGA
Supplier Device Package: 6-DSLGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-DRV201YFMR,-296
Base Product Number: DRV201
IC MOTOR DRIVER 2.5V-4.8V 6DSLGA
Motor Driver NMOS, PMOS I²C 6-DSLGA
IC MOTOR DRIVER 2.5V-4.8V 6DSLGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV201YFMR | 296-29460-2-ND | 1023222-DRV201YFMR | DRV201YFMR | DRV201YFMR | DRV201YFMR |
| Product Name | 100mA Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | I2C | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 5 volts | 2 to 5 volts | 2 to 5 volts | |||
| Motor / System | Voice Coil | Voice Coil; Voice Coil Motor | ||||
| Configuration | PCB Mount; 6-XFLGA, DSLGA |