100mA Voice Coil Motor Lens Driver with Ringing Compensation for Camera Autofocus 6-PICOSTAR -40 to 85 Product overview: DRV201AYMBRB from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 100mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV201AYMBRB can be used for catalog matching and distributor lookup.
Motor Driver NMOS, PMOS I²C 6-PicoStar (0.8x1.48)
Motor Driver NMOS, PMOS I²C 6-PicoStar (0.8x1.48)
IC MTR DRVR 2.5V-4.8V 6PICOSTAR
MOTOR DRIVER, VOICE COIL, WCSP-6; Motor Type:Voice Coil; No. of Outputs:1Outputs; Output Current:102.3mA; Output Voltage:-; Driver Case Style:WCSP; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:4.8V; Product Range:- RoHS Compliant: Yes
IC MTR DRVR 2.5V-4.8V 6PICOSTAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV201AYMBRB | 296-40029-2-ND | DRV201AYMBRB | DRV201AYMBRB | 19X9930 | DRV201AYMBRB |
| Product Name | 100mA Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Voice Coil, Wcsp-6; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Motor / System | Voice Coil | Voice Coil; Voice Coil Motor | Voice Coil | |||
| Configuration | PCB Mount; 6-XFBGA | |||||
| AC Input | 2 to 5 volts | 2 to 5 volts | ||||
| DC Input | 2 to 5 volts | 2 to 5 volts |