Manufacturer: Texas Instruments
Win Source Part Number: 869293-DRV201AYMBR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Motor Driver NMOS, PMOS I²C
Package: Reel - TR
Package: 6-XFBGA
Mounting: Surface Mount
Family Name: DRV201
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36439-6, DRV201AYMBR-ND, -296-36439-1, 296-36439-1, -296-36439-1-ND, 296-36439-2
100mA Voice Coil Motor Lens Driver with Ringing Compensation for Camera Autofocus 6-PICOSTAR -40 to 85 Product overview: DRV201AYMBR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 100mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV201AYMBR can be used for catalog matching and distributor lookup.
Motor Driver NMOS, PMOS I²C 6-PicoStar (0.8x1.48)
Motor Driver NMOS, PMOS I²C 6-PicoStar (0.8x1.48)
IC MTR DRVR 2.5V-4.8V 6PICOSTAR
Voice Coil Motor Driver 2.5V to 4.8V 6-Pin PicoStar T/R
IC MTR DRVR 2.5V-4.8V 6PICOSTAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 869293-DRV201AYMBR | 744-DRV201AYMBR | 296-36439-2-ND | DRV201AYMBR | DRV201AYMBR | 815-DRV201AYMBR | DRV201AYMBR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV201AYMBR | 100mA Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Voice Coil Motor Driver 2.5V to 4.8V 6-Pin PicoStar T/R | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| PC-Based Bus | I2C | ||||||
| DC Input | 5 volts | 2 to 5 volts | 2 volts | ||||
| Motor / System | Voice Coil | Voice Coil; Voice Coil Motor | |||||
| Configuration | PCB Mount; 6-XFBGA |