IC, OP AMP, DIFFERENTIAL AUDIO, 135; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019); Amplifier Case RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 28AH2459 |
| Product Name | Ic, Op Amp, Differential Audio, 135; Driver Case Style Texas Instruments |
| Form Factor | Intgrated Circuit (IC) |