Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV120PWR DRV120PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 145165-DRV120PWR Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 6 V to 26 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 145165-DRV120PWR Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 6 V to 26 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV120PWR
DRV120PWR
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV120PWR DRV120PWR
Manufacturer: Texas Instruments Win Source Part Number: 145165-DRV120PWR Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 6 V to 26 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145165-DRV120PWR
Packaging: Reel - TR
Features: Internal PWM, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Over Temperature, UVLO
Number of Outputs: 1
Voltage - Load: 6 V to 26 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV120PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV120PWR
PMIC - Power Distribution Switches, Load Drivers DRV120PWR
IC PWR DRIVER N-CHAN 1:1 8TSSOP

IC PWR DRIVER N-CHAN 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV120PWR DRV120PWR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV120PWR PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 26 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2702250 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type E - French
View Details