Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV120APWR DRV120APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 144688-DRV120APWR Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 6 V to 26 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144688-DRV120APWR Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 6 V to 26 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV120APWR
DRV120APWR
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV120APWR DRV120APWR
Manufacturer: Texas Instruments Win Source Part Number: 144688-DRV120APWR Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 6 V to 26 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144688-DRV120APWR
Packaging: Reel - TR
Features: Internal PWM, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Over Temperature, UVLO
Number of Outputs: 1
Voltage - Load: 6 V to 26 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV120APWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV120APWR
PMIC - Power Distribution Switches, Load Drivers DRV120APWR
IC PWR DRIVER N-CHAN 1:1 14TSSOP

IC PWR DRIVER N-CHAN 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV120APWR DRV120APWR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV120APWR PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 26 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details